Amphenol Sine Systems Circular Conn, Rcpt, 12Pos, Solder Rohs Compliant Amphenol Sine/tuchel C091 31G012 100 5 U

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Circular Conn, Rcpt, 12Pos, Solder Rohs Compliant Amphenol Sine/tuchel - 76AJ3808 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Solder Rohs Compliant Amphenol Sine/tuchel
76AJ3808
Circular Conn, Rcpt, 12Pos, Solder Rohs Compliant Amphenol Sine/tuchel 76AJ3808
CIRCULAR CONN, RCPT, 12POS, SOLDER ROHS COMPLIANT: YES

CIRCULAR CONN, RCPT, 12POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
Circular Conn, Rcpt, 12Pos, Solder; Product Range Amphenol Sine/tuchel - 47AK5875 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 12Pos, Solder; Product Range Amphenol Sine/tuchel
47AK5875
Circular Conn, Rcpt, 12Pos, Solder; Product Range Amphenol Sine/tuchel 47AK5875
CIRCULAR CONN, RCPT, 12POS, SOLDER; Product Range:C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 12POS, SOLDER; Product Range:C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C091 31G012 100 5 U 76AJ3808 47AK5875
Product Name Circular Conn, Rcpt, 12Pos, Solder Rohs Compliant Amphenol Sine/tuchel Circular Conn, Rcpt, 12Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm ARINC Size 5 Pin - 110786 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
D-Sub Connector Assemblies - 2262-A50017-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details