Amphenol Sine Systems Circular Conn, Rcpt, 7Pos, Solder; Product Range Amphenol Sine/tuchel C091 31G007 209 5 U

Description
CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 7Pos, Solder; Product Range Amphenol Sine/tuchel - 47AK5870 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Solder; Product Range Amphenol Sine/tuchel
47AK5870
Circular Conn, Rcpt, 7Pos, Solder; Product Range Amphenol Sine/tuchel 47AK5870
CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK5870
Product Name Circular Conn, Rcpt, 7Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Glass Filled Connectors - 10144569-002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Voltage Rating 500 volts
View Details
2 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1911/1000-836-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers