Amphenol Sine Systems Industrial Circular Connectors C091 31G007 100 5 U

Description
Amphenol Industrial C091 31G007 100 5 U
Request a Quote
Description
Amphenol Industrial C091 31G007 100 5 U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 2317133P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2317133P
Industrial Circular Connectors 2317133P
Amphenol Industrial C091 31G007 100 5 U

Amphenol Industrial C091 31G007 100 5 U

Supplier's Site
Industrial Circular Connectors - 2317132 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2317132
Industrial Circular Connectors 2317132
Amphenol Industrial C091 31G007 100 5 U

Amphenol Industrial C091 31G007 100 5 U

Supplier's Site
Industrial Circular Connectors - 2317133 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2317133
Industrial Circular Connectors 2317133
Amphenol Industrial C091 31G007 100 5 U

Amphenol Industrial C091 31G007 100 5 U

Supplier's Site
Circular Conn, Rcpt, 7Pos, Solder Rohs Compliant Amphenol Sine/tuchel - 76AJ3806 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Solder Rohs Compliant Amphenol Sine/tuchel
76AJ3806
Circular Conn, Rcpt, 7Pos, Solder Rohs Compliant Amphenol Sine/tuchel 76AJ3806
CIRCULAR CONN, RCPT, 7POS, SOLDER ROHS COMPLIANT: YES

CIRCULAR CONN, RCPT, 7POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
Circular Conn, Rcpt, 7Pos, Solder; Product Range Amphenol Sine/tuchel - 47AK5867 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Solder; Product Range Amphenol Sine/tuchel
47AK5867
Circular Conn, Rcpt, 7Pos, Solder; Product Range Amphenol Sine/tuchel 47AK5867
CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, SOLDER; Product Range:C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2317133P 76AJ3806 47AK5867
Product Name Industrial Circular Connectors Circular Conn, Rcpt, 7Pos, Solder Rohs Compliant Amphenol Sine/tuchel Circular Conn, Rcpt, 7Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T04 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 4
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8028C1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details