Amphenol Sine Systems Industrial Circular Connectors C091 31G006 100 5 U

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Industrial Circular Connectors - 2317128 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2317128
Industrial Circular Connectors 2317128
Amphenol Industrial C091 31G006 100 5 U

Amphenol Industrial C091 31G006 100 5 U

Supplier's Site
Industrial Circular Connectors - 2317129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2317129
Industrial Circular Connectors 2317129
Amphenol Industrial C091 31G006 100 5 U

Amphenol Industrial C091 31G006 100 5 U

Supplier's Site
Circular Conn, Rcpt, 6Pos, Solder Rohs Compliant Amphenol Sine/tuchel - 76AJ3804 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Solder Rohs Compliant Amphenol Sine/tuchel
76AJ3804
Circular Conn, Rcpt, 6Pos, Solder Rohs Compliant Amphenol Sine/tuchel 76AJ3804
CIRCULAR CONN, RCPT, 6POS, SOLDER ROHS COMPLIANT: YES

CIRCULAR CONN, RCPT, 6POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
Circular Conn, Rcpt, 6Pos, Solder; Product Range Amphenol Sine/tuchel - 47AK5863 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 6Pos, Solder; Product Range Amphenol Sine/tuchel
47AK5863
Circular Conn, Rcpt, 6Pos, Solder; Product Range Amphenol Sine/tuchel 47AK5863
CIRCULAR CONN, RCPT, 6POS, SOLDER; Product Range:C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 6POS, SOLDER; Product Range:C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C091 31G006 100 5 U 2317128 76AJ3804 47AK5863
Product Name Industrial Circular Connectors Circular Conn, Rcpt, 6Pos, Solder Rohs Compliant Amphenol Sine/tuchel Circular Conn, Rcpt, 6Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS1M4 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Retaining Pin 1 Block High - 110G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers