Amphenol Sine Systems DIN Connectors C091 31G006 100 2

Description
Amphenol Industrial C091 31G006 100 2
Request a Quote
Description
Amphenol Industrial C091 31G006 100 2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIN Connectors - 6904043 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Connectors
6904043
DIN Connectors 6904043
Amphenol Industrial C091 31G006 100 2

Amphenol Industrial C091 31G006 100 2

Supplier's Site
Circular Connector, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel - 32T1078 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
32T1078
Circular Connector, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel 32T1078
CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 6POS, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6904043 32T1078
Product Name DIN Connectors Circular Connector, Rcpt, 6Pos, Panel; Product Range Amphenol Sine/tuchel
Connector Type DIN Connector Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAA19 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Contacts - A32470-1009 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers