Amphenol Sine Systems Circular Conn, Rcpt, 3Pos, Solder Rohs Compliant Amphenol Sine/tuchel C091 31G003 100 5 U

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Circular Conn, Rcpt, 3Pos, Solder Rohs Compliant Amphenol Sine/tuchel - 76AJ3799 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Solder Rohs Compliant Amphenol Sine/tuchel
76AJ3799
Circular Conn, Rcpt, 3Pos, Solder Rohs Compliant Amphenol Sine/tuchel 76AJ3799
CIRCULAR CONN, RCPT, 3POS, SOLDER ROHS COMPLIANT: YES

CIRCULAR CONN, RCPT, 3POS, SOLDER ROHS COMPLIANT: YES

Supplier's Site
Circular Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Sine/tuchel - 47AK5851 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Sine/tuchel
47AK5851
Circular Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Sine/tuchel 47AK5851
CIRCULAR CONN, RCPT, 3POS, SOLDER; Product Range:C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 3POS, SOLDER; Product Range:C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Quicklock; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C091 31G003 100 5 U 76AJ3799 47AK5851
Product Name Circular Conn, Rcpt, 3Pos, Solder Rohs Compliant Amphenol Sine/tuchel Circular Conn, Rcpt, 3Pos, Solder; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Banana Socket - 9210 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details