Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ... C091 31F004 101 2

Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. COMPLETE EMI SHIELDING IN THE FULLY MATED AND LOCKED POSITION (EMI SECURITY). SCREW LOCKING ACCORDING TO IEC 61076-2-106. CONTACTS INCLUDED. ROHS COMPLIANT: YES
Description
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. COMPLETE EMI SHIELDING IN THE FULLY MATED AND LOCKED POSITION (EMI SECURITY). SCREW LOCKING ACCORDING TO IEC 61076-2-106. CONTACTS INCLUDED. ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ... - 02AH1464 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ...
02AH1464
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ... 02AH1464
FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. COMPLETE EMI SHIELDING IN THE FULLY MATED AND LOCKED POSITION (EMI SECURITY). SCREW LOCKING ACCORDING TO IEC 61076-2-106. CONTACTS INCLUDED. ROHS COMPLIANT: YES

FEMALE CABLE CONNECTOR WITH INTERNAL STRAIN RELIEF AND METAL LOCKING RING. COMPLETE EMI SHIELDING IN THE FULLY MATED AND LOCKED POSITION (EMI SECURITY). SCREW LOCKING ACCORDING TO IEC 61076-2-106. CONTACTS INCLUDED. ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AH1464
Product Name Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ...
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508D6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin Test Probe -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details