Amphenol Sine Systems Connectors Circular, Industrial, DIN Style C091 31D107 100 2

Description
C091D
Request a Quote Datasheet
Description
C091D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - C091 31D107 100 2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
C091 31D107 100 2
Connectors Circular, Industrial, DIN Style C091 31D107 100 2
C091D

C091D

Buy Now
Circular Connector, C091D Series, Receptacle, 7, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel - 04X6027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, C091D Series, Receptacle, 7, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel
04X6027
Circular Connector, C091D Series, Receptacle, 7, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel 04X6027
Circular Connector, C091D Series, Receptacle, 7, Socket, Solder, Cable Mount RoHS Compliant: Yes

Circular Connector, C091D Series, Receptacle, 7, Socket, Solder, Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector, Receptacle, 7 Position, Cable; Product Range Amphenol Sine/tuchel - 32T1055 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 7 Position, Cable; Product Range Amphenol Sine/tuchel
32T1055
Circular Connector, Receptacle, 7 Position, Cable; Product Range Amphenol Sine/tuchel 32T1055
CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 7 POSITION, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C091 31D107 100 2 04X6027
Product Name Connectors Circular, Industrial, DIN Style Circular Connector, C091D Series, Receptacle, 7, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 20 Amp 125 Volt 5-20R Nylon Housing - 5686 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
SAE Hermetic Terminal Seal - 27407 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 750.0 amps
View Details