Amphenol Corporation M16 5S Pos Skt 15mm Strain Relief C091 31D105 100 2

Description
M16 5S Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 5S Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 5S Pos Skt 15mm Strain Relief - C091 31D105 100 2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 5S Pos Skt 15mm Strain Relief
C091 31D105 100 2
M16 5S Pos Skt 15mm Strain Relief C091 31D105 100 2
M16 5S Pos Skt 15mm Strain Relief

M16 5S Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 31D105 100 2
Product Name M16 5S Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Tight Cordgrips - Heyco®-Tite Solar Masthead® II - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.68 to 2.93 inch (42.67 to 74.42 mm)
Mounting Size 0.7500 to 2 inch (19.05 to 50.8 mm)
View Details
Liquid Tight Strain Relief - Nickel Plated Brass - 85824170 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.709 to 0.984 inch (18 to 25 mm)
View Details
Connector Strain Relief - 5206393-1 - TE Connectivity
Specs
Material Polypropylene
View Details
Gland, Cable; Metric; M 50 x 1.5; 60 mm; 67 mm; 50 mm; Polyamide 6; Neoprene - 70074551 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.969 inch (50 mm)
View Details