Amphenol Sine Systems Connectors Circular, Industrial, DIN Style C091 31D012 200 2

Description
Female Cable Connector 12way C091D
Request a Quote
Description
Female Cable Connector 12way C091D
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - C091 31D012 200 2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
C091 31D012 200 2
Connectors Circular, Industrial, DIN Style C091 31D012 200 2
Female Cable Connector 12way C091D

Female Cable Connector 12way C091D

Buy Now
Circular Connector, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel - 32T1048 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
32T1048
Circular Connector, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel 32T1048
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C091 31D012 200 2 32T1048
Product Name Connectors Circular, Industrial, DIN Style Circular Connector, Plug, 12Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry Straight
Voltage Rating 325 volts
View Details
Circular Connector Assemblies - EEJ.3B.326.CLD-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 4.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Quick Connects, Quick Disconnect Connectors - 36-1233-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details