Amphenol Corporation M16 8 Pos Skt 15mm Strain Relief C091 31D008 101 4

Description
M16 8 Pos Skt 15mm Strain Relief
Request a Quote
Description
M16 8 Pos Skt 15mm Strain Relief
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
M16 8 Pos Skt 15mm Strain Relief - C091 31D008 101 4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
M16 8 Pos Skt 15mm Strain Relief
C091 31D008 101 4
M16 8 Pos Skt 15mm Strain Relief C091 31D008 101 4
M16 8 Pos Skt 15mm Strain Relief

M16 8 Pos Skt 15mm Strain Relief

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Strain Reliefs
Product Number C091 31D008 101 4
Product Name M16 8 Pos Skt 15mm Strain Relief
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Time Strain Relief - Nickel Plated Brass - 85824130 - Interpower
Specs
Material Brass
Color Silver
Diameter 0.197 to 0.394 inch (5 to 10 mm)
View Details
Connector Strain Relief - 1-206070-0 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Liquid Tight Cordgrips for Enphase Q Cables - Heyco®-Tite - PennEngineering®
Specs
Material Polyamide / Nylon®
Length 1.7 to 2 inch (43.18 to 50.8 mm)
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details
Gland, Cable; Metric; M 32 x 1.5; 42 mm; 52 mm; 32 mm; Polyamide 6; Neoprene - 70074547 - Allied Electronics, Inc.
Specs
Material Polyamide 6
Color Light Gray
Diameter 1.260 inch (32 mm)
View Details