Amphenol Sine Systems Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel C091 31D006 101 4

Description
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:C091D+ Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:C091D+ Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel - 56AC3268 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel
56AC3268
Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel 56AC3268
CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:C091D+ Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 6POS, CABLE; Product Range:C091D+ Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AC3268
Product Name Circular Connector, Plug, 6Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAH06L13000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder Cup
Voltage Rating 125 volts
Current Rating 5.0 amps
View Details
3 suppliers
Terminal Block Wire Ferrules - 2868.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-3221/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details