Amphenol Sine Systems Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Sine/tuchel C091 31D006 101 2

Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Sine/tuchel - 32T1038 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Sine/tuchel
32T1038
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Sine/tuchel 32T1038
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoH S Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site
Circular Connector, C091D Series, Receptacle, 6, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel - 04X6024 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, C091D Series, Receptacle, 6, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel
04X6024
Circular Connector, C091D Series, Receptacle, 6, Socket, Solder, Cable Mount Rohs Compliant Amphenol Sine/tuchel 04X6024
Circular Connector, C091D Series, Receptacle, 6, Socket, Solder, Cable Mount RoHS Compliant: Yes

Circular Connector, C091D Series, Receptacle, 6, Socket, Solder, Cable Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32T1038
Product Name Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-2207-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers