Amphenol Sine Systems Electronic Connector C091 31D006 100 2

Description
Circular DIN Connectors 6P DIN CABLE RECPT. Product overview: C091 31D006 100 2 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 31D006 100 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Circular DIN Connectors 6P DIN CABLE RECPT. Product overview: C091 31D006 100 2 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 31D006 100 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-C091 31D006 100 2
Electronic Connector 436-C091 31D006 100 2
Circular DIN Connectors 6P DIN CABLE RECPT. Product overview: C091 31D006 100 2 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 31D006 100 2 can be used for catalog matching and distributor lookup.

Circular DIN Connectors 6P DIN CABLE RECPT. Product overview: C091 31D006 100 2 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C091 31D006 100 2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - C091 31D006 100 2 - 1054506-C091 31D006 100 2 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - C091 31D006 100 2
1054506-C091 31D006 100 2
Circular Connectors - C091 31D006 100 2 1054506-C091 31D006 100 2
Manufacturer: Amphenol Sine Systems Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1054506-C091 31D006 100 2 Packaging: Box Number of Positions: 6 Features: Shielded Connector Type: Circular, Plug, Socket Termination: Solder Fastening Type: Threaded Contact Material: CuZn, Silver Voltage Rating: 300 V Current Rating: 5 A Number of Contacts: 6 Gender: Female Length: 58 mm Approvals: UL Orientation: Straight Contact Plating: Silver Mounting: SMD (SMT) Ratings: Dust Tight, IP65, IP67, Water Resistant, Waterproof Insulation Material: Plastic Body Material: Brass, Metal Number of Pins: 6 Contact Gender: Female Plating: Nickel Categories: Circular Connectors Case / Package: Metal Alternative Parts (Cross-Reference): C091 31W006 100 2; T3361001U; C091 31W005 100 2; 97-3101A-14S-6P; MS3101F14S-6P; 97-3101A-14S-6SC091 31D006 100 2 U; C091-31D006-100-2; C09131D0061002; C09131D0061002U; Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Lead Free: Yes Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Wire/Cable Diameter: 6 mm Max Current Rating: 5 A Wire Gauge (Max): 26 AWG Wire Gauge (Min): 20 AWG

Manufacturer: Amphenol Sine Systems Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054506-C091 31D006 100 2
Packaging: Box
Number of Positions: 6
Features: Shielded
Connector Type: Circular, Plug, Socket
Termination: Solder
Fastening Type: Threaded
Contact Material: CuZn, Silver
Voltage Rating: 300 V
Current Rating: 5 A
Number of Contacts: 6
Gender: Female
Length: 58 mm
Approvals: UL
Orientation: Straight
Contact Plating: Silver
Mounting: SMD (SMT)
Ratings: Dust Tight, IP65, IP67, Water Resistant, Waterproof
Insulation Material: Plastic
Body Material: Brass, Metal
Number of Pins: 6
Contact Gender: Female
Plating: Nickel
Categories: Circular Connectors
Case / Package: Metal
Alternative Parts (Cross-Reference): C091 31W006 100 2; T3361001U; C091 31W005 100 2; 97-3101A-14S-6P; MS3101F14S-6P; 97-3101A-14S-6SC091 31D006 100 2 U; C091-31D006-100-2; C09131D0061002; C09131D0061002U;
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Lead Free: Yes
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Wire/Cable Diameter: 6 mm
Max Current Rating: 5 A
Wire Gauge (Max): 26 AWG
Wire Gauge (Min): 20 AWG

Buy Now
Circular Connector Receptacle 6 Position Cable; Product Range Amphenol Sine/tuchel - 34B7564 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 6 Position Cable; Product Range Amphenol Sine/tuchel
34B7564
Circular Connector Receptacle 6 Position Cable; Product Range Amphenol Sine/tuchel 34B7564
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-C091 31D006 100 2 1054506-C091 31D006 100 2 34B7564
Product Name Electronic Connector Circular Connectors - C091 31D006 100 2 Circular Connector Receptacle 6 Position Cable; Product Range Amphenol Sine/tuchel
Voltage Rating 300 volts 300 volts
Current Rating 5.0 amps 5.0 amps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Automotive Connector
View Details
Industrial Circular Connectors - 1115761 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details