Connectors Circular, Industrial, DIN Style
Amphenol Industrial C091 31C008 100 2
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:C091D Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | C091 31C008 100 2 | 6904078 | 32T1020 |
| Product Name | Connectors Circular, Industrial, DIN Style | DIN Connectors | Circular Connector, Receptacle, 8 Position, Panel; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors; DIN Connector | DIN Connector | Circular / Cylindrical Connectors |
| Gender | Male / Plug | ||
| Geometry | Straight; Straight | ||
| Termination | Solder |