Amphenol Industrial C091 31C006 100 2
CIRCULAR CONNECTOR, RCPT, 6POS, CABLE; Product Range:C091D Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Material:- RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 6904071 | 32T1016 |
| Product Name | DIN Connectors | Circular Connector, Rcpt, 6Pos, Cable; Product Range Amphenol Sine/tuchel |
| Connector Type | DIN Connector | Circular / Cylindrical Connectors |
| Gender | Male / Plug | |
| Geometry | Straight; Straight | |
| Termination | Solder |