Amphenol Sine Systems Circular Conn, Plug, 5Pos, Crimp; Product Range Amphenol Sine/tuchel C091 11H105 002 5 U

Description
CIRCULAR CONN, PLUG, 5POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quicklock RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 5POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quicklock RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 5Pos, Crimp; Product Range Amphenol Sine/tuchel - 47AK5848 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 5Pos, Crimp; Product Range Amphenol Sine/tuchel
47AK5848
Circular Conn, Plug, 5Pos, Crimp; Product Range Amphenol Sine/tuchel 47AK5848
CIRCULAR CONN, PLUG, 5POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quicklock RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 5POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quicklock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK5848
Product Name Circular Conn, Plug, 5Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Straight Plug - 150414 - PIC Wire & Cable
Specs
Geometry Straight
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details