Amphenol Sine Systems Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel C091 11H007 002 5 U

Description
CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quicklock RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quicklock RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel - 47AK5841 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
47AK5841
Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel 47AK5841
CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quicklock RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 7POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Quicklock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK5841
Product Name Circular Conn, Plug, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data