CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 47AK5832 |
| Product Name | Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors |