CIRCULAR CONN, RCPT, 12POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:12Contacts;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 47AK5826 |
| Product Name | Circular Conn, Rcpt, 12Pos, Crimp; Product Range Amphenol Sine/tuchel |
| Connector Type | Circular / Cylindrical Connectors |