Amphenol Sine Systems Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel C091 11G008 009 5 U

Description
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes
Description
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel - 47AK5824 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel
47AK5824
Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel 47AK5824
CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 8POS, CRIMP; Product Range:signal mate C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AK5824
Product Name Circular Conn, Rcpt, 8Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data