Amphenol Sine Systems Circular Conn, Rcpt, 7Pos, Crimp Rohs Compliant Amphenol Sine/tuchel C091 11G007 000 5 U

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector

Connector

Buy Now
Circular Conn, Rcpt, 7Pos, Crimp Rohs Compliant Amphenol Sine/tuchel - 73AJ3305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Crimp Rohs Compliant Amphenol Sine/tuchel
73AJ3305
Circular Conn, Rcpt, 7Pos, Crimp Rohs Compliant Amphenol Sine/tuchel 73AJ3305
CIRCULAR CONN, RCPT, 7POS, CRIMP ROHS COMPLIANT: YES

CIRCULAR CONN, RCPT, 7POS, CRIMP ROHS COMPLIANT: YES

Supplier's Site
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel - 47AK5821 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
47AK5821
Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel 47AK5821
CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quicklock RoHS Compliant: Yes

CIRCULAR CONN, RCPT, 7POS, CRIMP; Product Range:C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quicklock RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C091 11G007 000 5 U 73AJ3305 47AK5821
Product Name Circular Conn, Rcpt, 7Pos, Crimp Rohs Compliant Amphenol Sine/tuchel Circular Conn, Rcpt, 7Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details