Connector
CIRCULAR CONN, RCPT, 6POS, CRIMP ROHS COMPLIANT: YES
CIRCULAR CONN, RCPT, 6POS, CRIMP; Product Range:C091 Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Quicklock RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | C091 11G006 000 5 U | 73AJ3304 | 47AK5819 |
| Product Name | Circular Conn, Rcpt, 6Pos, Crimp Rohs Compliant Amphenol Sine/tuchel | Circular Conn, Rcpt, 6Pos, Crimp; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |