Amphenol Sine Systems Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ... C091 11F105 000 2U

Description
Female cable connector with internal strain relief and metal locking ring. Complete EMI shielding in the fully mated and locked position (EMI security). Screw locking according to IEC 61076-2-106. Contacts sold separately. Contact RoHS Compliant: Yes
Description
Female cable connector with internal strain relief and metal locking ring. Complete EMI shielding in the fully mated and locked position (EMI security). Screw locking according to IEC 61076-2-106. Contacts sold separately. Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ... - 03H8899 - Newark, An Avnet Company
Chicago, IL, United States
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ...
03H8899
Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ... 03H8899
Female cable connector with internal strain relief and metal locking ring. Complete EMI shielding in the fully mated and locked position (EMI security). Screw locking according to IEC 61076-2-106. Contacts sold separately. Contact RoHS Compliant: Yes

Female cable connector with internal strain relief and metal locking ring. Complete EMI shielding in the fully mated and locked position (EMI security). Screw locking according to IEC 61076-2-106. Contacts sold separately. Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03H8899
Product Name Female Cable Connector With Internal Strain Relief And Metal Locking Ring. Complete Emi Shielding In The Fully Mated And Locked Position (Emi Security). Screw Locking According To Iec 61076-2-106. ...
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28000-065 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Plug socket - MSSD-EB-M12-MONO - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details