Amphenol Sine Systems Circular Connector, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel C091 11D008 002 4

Description
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:C091D+ Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:C091D+ Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel - 56AC3257 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel
56AC3257
Circular Connector, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel 56AC3257
CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:C091D+ Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 8POS, CABLE; Product Range:C091D+ Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56AC3257
Product Name Circular Connector, Plug, 8Pos, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-2409-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers