Amphenol Sine Systems Product Range Amphenol Sine/tuchel C016-30H006-100-12.

Description
Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Description
Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amphenol Sine/tuchel - 27AC2896 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amphenol Sine/tuchel
27AC2896
Product Range Amphenol Sine/tuchel 27AC2896
Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 27AC2896
Product Name Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details