C16-M
Amphenol Industrial C016 30H006 100 12
7 6 PE Pin Connector 16mm 6125mm
CIRCULAR CONNECTOR, PLUG, 6 POSITION, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: Yes
| Heilind Electronics, Inc. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | C016 30H006 100 12 | 395480 | C016 30H006 100 12 | 81K1500 |
| Product Name | Connectors Circular, Industrial, DIN Style | Industrial Circular Connectors | Circular Connector, Plug, 6 Position, Cable; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Gender | Male / Plug | Male / Plug | ||
| Geometry | Straight; Straight | |||
| Termination | Solder |