Amphenol Sine Systems Circular Connector Receptacle 6 Position Cable; Product Range Amphenol Sine/tuchel C016 30D006 210 12

Description
7 6 PE Skt Connector 16mm 610mm
Request a Quote
Description
7 6 PE Skt Connector 16mm 610mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7 6 PE Skt Connector 16mm 610mm

7 6 PE Skt Connector 16mm 610mm

Buy Now
Circular Connector Receptacle 6 Position Cable; Product Range Amphenol Sine/tuchel - 81K1494 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 6 Position Cable; Product Range Amphenol Sine/tuchel
81K1494
Circular Connector Receptacle 6 Position Cable; Product Range Amphenol Sine/tuchel 81K1494
CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 6 POSITION CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C016 30D006 210 12 81K1494
Product Name Circular Connector Receptacle 6 Position Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Connector - 8917 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
F Female To F Female RF Adapter - ET-FFS-FFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Plugs and Receptacles - 486-3-104-047-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers