7 6 PE Skt Connector 16mm 6125mm
Conn Circular F 7 POS Solder ST Cable Mount 7 Terminal 1 Port Product overview: C016 30D006 200 12 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C016 30D006 200 12 can be used for catalog matching and distributor lookup.
7 Position Circular Connector Plug, Female Sockets Solder
CIRCULAR CONNECTOR RECEPTACLE 6POS CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | C016 30D006 200 12 | 436-C016 30D006 200 12 | 361-1370-ND | 81K1492 |
| Product Name | Electronic Connector | Circular Connector Assemblies | Circular Connector Receptacle 6Pos Cable; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 250 volts |