Amphenol Sine Systems Connectors Circular, Industrial, DIN Style C016 30D006 110 12

Description
FEMALE CABLE CONNECTOR
Request a Quote
Description
FEMALE CABLE CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors Circular, Industrial, DIN Style - C016 30D006 110 12 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
C016 30D006 110 12
Connectors Circular, Industrial, DIN Style C016 30D006 110 12
FEMALE CABLE CONNECTOR

FEMALE CABLE CONNECTOR

Buy Now
Industrial Circular Connectors - 395462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
395462
Industrial Circular Connectors 395462
Amphenol Industrial C016 30D006 110 12

Amphenol Industrial C016 30D006 110 12

Supplier's Site
7 6 PE Skt Connector 16mm 610mm

7 6 PE Skt Connector 16mm 610mm

Buy Now
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Sine/tuchel - 81K1490 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Sine/tuchel
81K1490
Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Sine/tuchel 81K1490
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C016 30D006 110 12 395462 C016 30D006 110 12 81K1490
Product Name Connectors Circular, Industrial, DIN Style Industrial Circular Connectors Circular Connector, Receptacle, 6 Position, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
DDR2 - 10005639-11134 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details