Connectors Circular, Industrial, DIN Style
4 3 PE Pin Connector 6125mm 400V
3+PE Male, right angled cable connector
CIRCULAR CONNECTOR, PLUG, 3 POSITION, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | C016 20K003 100 12 | C016 20K003 100 12 | 81K1484 |
| Product Name | Connectors Circular, Industrial, DIN Style | Circular Connector, Plug, 3 Position, Cable; Product Range Amphenol Sine/tuchel | |
| Connector Type | Circular / Cylindrical Connectors; DIN Connector | Circular / Cylindrical Connectors |