Amphenol Sine Systems Connectors Circular, Industrial, DIN Style C016 20D003 100 10

Description
4 3 PE Skt Connector 6125mm 400V
Request a Quote
Description
4 3 PE Skt Connector 6125mm 400V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4 3 PE Skt Connector 6125mm 400V

4 3 PE Skt Connector 6125mm 400V

Buy Now
Connectors Circular, Industrial, DIN Style - C016 20D003 100 10 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial, DIN Style
C016 20D003 100 10
Connectors Circular, Industrial, DIN Style C016 20D003 100 10
C16-M

C16-M

Buy Now
Circular Connector, Socket, 3 Position+Pe, Cable; Product Range Amphenol Sine/tuchel - 96K8271 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Socket, 3 Position+Pe, Cable; Product Range Amphenol Sine/tuchel
96K8271
Circular Connector, Socket, 3 Position+Pe, Cable; Product Range Amphenol Sine/tuchel 96K8271
CIRCULAR CONNECTOR, SOCKET, 3 POSITION+PE, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, SOCKET, 3 POSITION+PE, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C016 20D003 100 10 C016 20D003 100 10 96K8271
Product Name Connectors Circular, Industrial, DIN Style Circular Connector, Socket, 3 Position+Pe, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
D-Sub Connector Assemblies - 2262-A50019-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details