Amphenol Sine Systems Electronic Connector C016 20C003 100 12

Description
Standard Circular Connector 3+PE MALE RECEPT BLK SCREW SILVER CONTACT Product overview: C016 20C003 100 12 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-C016 20C003 100 12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Standard Circular Connector 3+PE MALE RECEPT BLK SCREW SILVER CONTACT Product overview: C016 20C003 100 12 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-C016 20C003 100 12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
329-C016 20C003 100 12
Electronic Connector 329-C016 20C003 100 12
Standard Circular Connector 3+PE MALE RECEPT BLK SCREW SILVER CONTACT Product overview: C016 20C003 100 12 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-C016 20C003 100 12 can be used for catalog matching and distributor lookup.

Standard Circular Connector 3+PE MALE RECEPT BLK SCREW SILVER CONTACT Product overview: C016 20C003 100 12 from Amphenol Tuchel Industrial is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-C016 20C003 100 12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - C016 20C003 100 12 - 1190206-C016 20C003 100 12 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - C016 20C003 100 12
1190206-C016 20C003 100 12
Circular Connectors - C016 20C003 100 12 1190206-C016 20C003 100 12
Manufacturer: Amphenol Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1190206-C016 20C003 100 12 Packaging: Box Number of Positions: 4 Color: Black Connector Type: Circular, Pin, Receptacle Termination: Screw Fastening Type: Threaded Contact Material: Silver Voltage Rating: 400 V Current Rating: 16 A Number of Contacts: 4 Gender: Receptacle Length: 32 mm Housing Material: Polyamide Approvals: CSA, UL, VDE Orientation: Straight Contact Plating: Silver Number of Ports: 1 Ratings: Dust Tight, IP65, IP67, Water Resistant, Waterproof Insulation Material: Plastic Body Material: Nylon, Polyamide Contact Resistance: 5 mΩ Weight: 20.400005 g Number of Pins: 2 Contact Gender: Male Hole Diameter: 22 mm Categories: Circular Connectors Insulation Resistance: 10 MΩ Alternative Parts (Cross-Reference): C016 20C003 100 12.; C016 20C003 100 12..; C016-20C003-100-12; C016-20C003-100-12.; C01620C00310012; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Depth: 38 mm Lead Free: Lead Free Mount: Free Hanging, Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536694020, 8536694020 REACH SVHC: No SVHC Max Operating Temperature: 100 °C

Manufacturer: Amphenol
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1190206-C016 20C003 100 12
Packaging: Box
Number of Positions: 4
Color: Black
Connector Type: Circular, Pin, Receptacle
Termination: Screw
Fastening Type: Threaded
Contact Material: Silver
Voltage Rating: 400 V
Current Rating: 16 A
Number of Contacts: 4
Gender: Receptacle
Length: 32 mm
Housing Material: Polyamide
Approvals: CSA, UL, VDE
Orientation: Straight
Contact Plating: Silver
Number of Ports: 1
Ratings: Dust Tight, IP65, IP67, Water Resistant, Waterproof
Insulation Material: Plastic
Body Material: Nylon, Polyamide
Contact Resistance: 5 mΩ
Weight: 20.400005 g
Number of Pins: 2
Contact Gender: Male
Hole Diameter: 22 mm
Categories: Circular Connectors
Insulation Resistance: 10 MΩ
Alternative Parts (Cross-Reference): C016 20C003 100 12.; C016 20C003 100 12..; C016-20C003-100-12; C016-20C003-100-12.; C01620C00310012;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 38 mm
Lead Free: Lead Free
Mount: Free Hanging, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536694020, 8536694020
REACH SVHC: No SVHC
Max Operating Temperature: 100 °C

Buy Now
Industrial Circular Connectors - 395484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
395484
Industrial Circular Connectors 395484
Amphenol Industrial C016 20C003 100 12

Amphenol Industrial C016 20C003 100 12

Supplier's Site
Circular Connector Receptacle 3 Position Panel; Product Range Amphenol Sine/tuchel - 81K1461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle 3 Position Panel; Product Range Amphenol Sine/tuchel
81K1461
Circular Connector Receptacle 3 Position Panel; Product Range Amphenol Sine/tuchel 81K1461
CIRCULAR CONNECTOR RECEPTACLE 3 POSITION PANEL; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE 3 POSITION PANEL; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Screw Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 329-C016 20C003 100 12 1190206-C016 20C003 100 12 395484 81K1461
Product Name Electronic Connector Circular Connectors - C016 20C003 100 12 Industrial Circular Connectors Circular Connector Receptacle 3 Position Panel; Product Range Amphenol Sine/tuchel
Voltage Rating 400 volts 400 volts 400 volts
Current Rating 16.0 amps 16.0 amps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Screw Screw
Mounting Free Hanging, Panel Panel mount
Unlock Full Specs
to access all available technical data

Similar Products