Amphenol Sine Systems 8+Pe Female Receptacle With Mounted Gasket. Mounting Hole 26.2. Suitable Sealing For Screws Must Be Provided. For Use With Crimp Contacts (Sold Separately). / 100 Rohs Compliant Amphenol Sine/tuchel C016 10N008 006 1

Description
8+PE Female receptacle with mounted gasket. Mounting hole 26.2. Suitable sealing for screws must be provided. For use with crimp contacts (sold separately). / 100 RoHS Compliant: Yes
Description
8+PE Female receptacle with mounted gasket. Mounting hole 26.2. Suitable sealing for screws must be provided. For use with crimp contacts (sold separately). / 100 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
8+Pe Female Receptacle With Mounted Gasket. Mounting Hole 26.2. Suitable Sealing For Screws Must Be Provided. For Use With Crimp Contacts (Sold Separately). / 100 Rohs Compliant Amphenol Sine/tuchel - 95M6065 - Newark, An Avnet Company
Chicago, IL, United States
8+Pe Female Receptacle With Mounted Gasket. Mounting Hole 26.2. Suitable Sealing For Screws Must Be Provided. For Use With Crimp Contacts (Sold Separately). / 100 Rohs Compliant Amphenol Sine/tuchel
95M6065
8+Pe Female Receptacle With Mounted Gasket. Mounting Hole 26.2. Suitable Sealing For Screws Must Be Provided. For Use With Crimp Contacts (Sold Separately). / 100 Rohs Compliant Amphenol Sine/tuchel 95M6065
8+PE Female receptacle with mounted gasket. Mounting hole 26.2. Suitable sealing for screws must be provided. For use with crimp contacts (sold separately). / 100 RoHS Compliant: Yes

8+PE Female receptacle with mounted gasket. Mounting hole 26.2. Suitable sealing for screws must be provided. For use with crimp contacts (sold separately). / 100 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95M6065
Product Name 8+Pe Female Receptacle With Mounted Gasket. Mounting Hole 26.2. Suitable Sealing For Screws Must Be Provided. For Use With Crimp Contacts (Sold Separately). / 100 Rohs Compliant Amphenol Sine/tuchel
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female to TNC Male, Adapter - 9298 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female 4 Hole Panel Mount Connector with 5mm Teflon - ET-SFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5774 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details