Amphenol Sine Systems Circular Connector, Plug, 1-18, Cable; Product Range Amphenol Sine/tuchel C016 10I017 0021

Description
CIRCULAR CONNECTOR, PLUG, 1-18, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 1-18, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 1-18, Cable; Product Range Amphenol Sine/tuchel - 23M5606 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 1-18, Cable; Product Range Amphenol Sine/tuchel
23M5606
Circular Connector, Plug, 1-18, Cable; Product Range Amphenol Sine/tuchel 23M5606
CIRCULAR CONNECTOR, PLUG, 1-18, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 1-18, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 23M5606
Product Name Circular Connector, Plug, 1-18, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2000-2201/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers