Amphenol Sine Systems Circular Conn, Plug, 15Pos, Crimp; Product Range Amphenol Sine/tuchel C016 10I014 0021

Description
CIRCULAR CONN, PLUG, 15POS, CRIMP; Product Range:Ecomate C016 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Description
CIRCULAR CONN, PLUG, 15POS, CRIMP; Product Range:Ecomate C016 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Conn, Plug, 15Pos, Crimp; Product Range Amphenol Sine/tuchel - 34M5459 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 15Pos, Crimp; Product Range Amphenol Sine/tuchel
34M5459
Circular Conn, Plug, 15Pos, Crimp; Product Range Amphenol Sine/tuchel 34M5459
CIRCULAR CONN, PLUG, 15POS, CRIMP; Product Range:Ecomate C016 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 15POS, CRIMP; Product Range:Ecomate C016 Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:15Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34M5459
Product Name Circular Conn, Plug, 15Pos, Crimp; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Threaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details