Amphenol Sine Systems Circular Connector, Plug, 1-9, Cable; Product Range Amphenol Sine/tuchel C016 10I008 0021

Description
CIRCULAR CONNECTOR, PLUG, 1-9, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, 1-9, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 1-9, Cable; Product Range Amphenol Sine/tuchel - 30M9305 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 1-9, Cable; Product Range Amphenol Sine/tuchel
30M9305
Circular Connector, Plug, 1-9, Cable; Product Range Amphenol Sine/tuchel 30M9305
CIRCULAR CONNECTOR, PLUG, 1-9, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 1-9, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:9Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30M9305
Product Name Circular Connector, Plug, 1-9, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data