Amphenol Sine Systems Circular Connector, Receptacle, 14 Position+Pe, Panel; Product Range Amphenol Sine/tuchel C016 10G014 0001

Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION+PE, PANEL; Product Range:ecomate® C16 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes
Description
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION+PE, PANEL; Product Range:ecomate® C16 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 14 Position+Pe, Panel; Product Range Amphenol Sine/tuchel - 34M5458 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 14 Position+Pe, Panel; Product Range Amphenol Sine/tuchel
34M5458
Circular Connector, Receptacle, 14 Position+Pe, Panel; Product Range Amphenol Sine/tuchel 34M5458
CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION+PE, PANEL; Product Range:ecomate® C16 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 14 POSITION+PE, PANEL; Product Range:ecomate® C16 Series; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Socket; Coupling Style:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34M5458
Product Name Circular Connector, Receptacle, 14 Position+Pe, Panel; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 11503 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Threaded
Mounting Panel Mount
Coupling Single End
View Details