Amphenol Sine Systems Circular Connector, Receptacle, 17+Pe, Cable; Product Range Amphenol Sine/tuchel C016 10E017 0021

Description
CIRCULAR CONNECTOR, RECEPTACLE, 17+PE, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, 17+PE, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, 17+Pe, Cable; Product Range Amphenol Sine/tuchel - 21M6495 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 17+Pe, Cable; Product Range Amphenol Sine/tuchel
21M6495
Circular Connector, Receptacle, 17+Pe, Cable; Product Range Amphenol Sine/tuchel 21M6495
CIRCULAR CONNECTOR, RECEPTACLE, 17+PE, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 17+PE, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M6495
Product Name Circular Connector, Receptacle, 17+Pe, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10000ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.4219 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2207/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers