Amphenol Corporation Circular Connectors - C016 10E017 002 1 C016 10E017 002 1

Description
17 PE Skt Cable Connector Strain Relief
Request a Quote Datasheet
Description
17 PE Skt Cable Connector Strain Relief
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17 PE Skt Cable Connector Strain Relief

17 PE Skt Cable Connector Strain Relief

Buy Now
Circular Connectors - C016 10E017 002 1 - 1169438-C016 10E017 002 1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - C016 10E017 002 1
1169438-C016 10E017 002 1
Circular Connectors - C016 10E017 002 1 1169438-C016 10E017 002 1
Manufacturer: Amphenol Sine Systems Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1169438-C016 10E017 002 1 Number of Positions: 18 Color: Black Connector Type: Circular, Connector, Crimp, Plug, Socket Termination: Crimp Fastening Type: Bayonet Contact Material: Silver Voltage Rating: 100 V Current Rating: 6 A Number of Contacts: 18 Gender: Receptacle Length: 86 mm Housing Material: Polyamide Approvals: CSA, UL, VDE Orientation: Straight Contact Plating: Silver Ratings: Dust Tight, IP65, Water Resistant Body Material: Nylon, Polyamide Contact Gender: Female Working Voltage: 400 V Categories: Circular Connectors Alternative Parts (Cross-Reference): C016 10E017 0021; C016-10E017-002-1; C016-10E017-0021; C01610E0170021; Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Mount: Cable, Free Hanging RoHS: Compliant Min Operating Temperature: -40 °C Voltage Rating (AC): 100 V Voltage Rating (DC): 400 V REACH SVHC: No SVHC Max Operating Temperature: 125 °C

Manufacturer: Amphenol Sine Systems Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1169438-C016 10E017 002 1
Number of Positions: 18
Color: Black
Connector Type: Circular, Connector, Crimp, Plug, Socket
Termination: Crimp
Fastening Type: Bayonet
Contact Material: Silver
Voltage Rating: 100 V
Current Rating: 6 A
Number of Contacts: 18
Gender: Receptacle
Length: 86 mm
Housing Material: Polyamide
Approvals: CSA, UL, VDE
Orientation: Straight
Contact Plating: Silver
Ratings: Dust Tight, IP65, Water Resistant
Body Material: Nylon, Polyamide
Contact Gender: Female
Working Voltage: 400 V
Categories: Circular Connectors
Alternative Parts (Cross-Reference): C016 10E017 0021; C016-10E017-002-1; C016-10E017-0021; C01610E0170021;
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Mount: Cable, Free Hanging
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (AC): 100 V
Voltage Rating (DC): 400 V
REACH SVHC: No SVHC
Max Operating Temperature: 125 °C

Buy Now
Singapore, Singapore
Electronic Connector
436-C016 10E017 002 1
Electronic Connector 436-C016 10E017 002 1
Conn Circular F 18 POS Crimp ST Cable Mount 18 Terminal 1 Port Product overview: C016 10E017 002 1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C016 10E017 002 1 can be used for catalog matching and distributor lookup.

Conn Circular F 18 POS Crimp ST Cable Mount 18 Terminal 1 Port Product overview: C016 10E017 002 1 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-C016 10E017 002 1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number C016 10E017 002 1 1169438-C016 10E017 002 1 436-C016 10E017 002 1
Product Name Circular Connectors - C016 10E017 002 1 Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - SIM-M12-8GD-25-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Tap-A-Dip, 16 Pin - 300-16 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details