Amphenol Sine Systems Circular Connector, Socket, 8 Position+Pe, Cable; Product Range Amphenol Sine/tuchel C016 10E008 0021

Description
CIRCULAR CONNECTOR, SOCKET, 8 POSITION+PE, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet
Description
CIRCULAR CONNECTOR, SOCKET, 8 POSITION+PE, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Socket, 8 Position+Pe, Cable; Product Range Amphenol Sine/tuchel - 03M2894 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Socket, 8 Position+Pe, Cable; Product Range Amphenol Sine/tuchel
03M2894
Circular Connector, Socket, 8 Position+Pe, Cable; Product Range Amphenol Sine/tuchel 03M2894
CIRCULAR CONNECTOR, SOCKET, 8 POSITION+PE, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR, SOCKET, 8 POSITION+PE, CABLE; Product Range:ecomate® Plastic Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03M2894
Product Name Circular Connector, Socket, 8 Position+Pe, Cable; Product Range Amphenol Sine/tuchel
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data