Amphenol Communications Solutions FFC / FPC C00710B0101002

Description
FPC 10P P=1MM SMT ST
Request a Quote
Description
FPC 10P P=1MM SMT ST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC / FPC - C00710B0101002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FPC 10P P=1MM SMT ST

FPC 10P P=1MM SMT ST

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fpc 10P P=1Mm Smt St / Tube Amphenol Communications Solutions - 07C1377 - Newark, An Avnet Company
Chicago, IL, United States
Fpc 10P P=1Mm Smt St / Tube Amphenol Communications Solutions
07C1377
Fpc 10P P=1Mm Smt St / Tube Amphenol Communications Solutions 07C1377
FPC 10P P=1MM SMT ST / Tube

FPC 10P P=1MM SMT ST / Tube

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C00710B0101002 07C1377
Product Name FFC / FPC Fpc 10P P=1Mm Smt St / Tube Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222S28M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - 7909A3 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details