Amphenol Communications Solutions FFC / FPC C00710B0081002

Description
FPC 8P P=1MM SMT ST
Request a Quote
Description
FPC 8P P=1MM SMT ST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC / FPC - C00710B0081002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FPC 8P P=1MM SMT ST

FPC 8P P=1MM SMT ST

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Fpc 8P P=1Mm Smt St / Tube Amphenol Communications Solutions - 07C1370 - Newark, An Avnet Company
Chicago, IL, United States
Fpc 8P P=1Mm Smt St / Tube Amphenol Communications Solutions
07C1370
Fpc 8P P=1Mm Smt St / Tube Amphenol Communications Solutions 07C1370
FPC 8P P=1MM SMT ST / Tube

FPC 8P P=1MM SMT ST / Tube

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C00710B0081002 07C1370
Product Name FFC / FPC Fpc 8P P=1Mm Smt St / Tube Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20R Yellow with Green Neon Light - L0220C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Wire to Board - 30.602-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Leaf Spring, Wire Guard
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers