Amphenol Communications Solutions FFC / FPC C00710B0050002

Description
FPC 5P P=1MM SMT RA
Request a Quote
Description
FPC 5P P=1MM SMT RA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FFC / FPC - C00710B0050002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
FPC 5P P=1MM SMT RA

FPC 5P P=1MM SMT RA

Buy Now
Fpc 5P P=1Mm Smt Ra / Tube Amphenol Communications Solutions - 07C1361 - Newark, An Avnet Company
Chicago, IL, United States
Fpc 5P P=1Mm Smt Ra / Tube Amphenol Communications Solutions
07C1361
Fpc 5P P=1Mm Smt Ra / Tube Amphenol Communications Solutions 07C1361
FPC 5P P=1MM SMT RA / Tube

FPC 5P P=1MM SMT RA / Tube

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C00710B0050002 07C1361
Product Name FFC / FPC Fpc 5P P=1Mm Smt Ra / Tube Amphenol Communications Solutions
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Micro-D Twinax (MDTX): With Size 10 Twinax Contacts -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Micro Connector and Nano Connector
View Details