Amphenol LTW Circular Connector Assemblies BU-12BMMA-LL7001

Description
12 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1100-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1100-ND
Circular Connector Assemblies 1754-1100-ND
12 Position Circular Connector Receptacle, Male Pins Solder Cup

12 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Circular, Harsh Environment - BU-12BMMA-LL7001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Harsh Environment
BU-12BMMA-LL7001
Connectors Circular, Harsh Environment BU-12BMMA-LL7001
STD ASSY LOCK 12PIN M CONN M PIN

STD ASSY LOCK 12PIN M CONN M PIN

Buy Now
Circular Connector, Plug, 12Pos, Cable; Product Range Amphenol Ltw - 77Y4105 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 12Pos, Cable; Product Range Amphenol Ltw
77Y4105
Circular Connector, Plug, 12Pos, Cable; Product Range Amphenol Ltw 77Y4105
CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 12POS, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:12Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Rohs Compliant Amphenol Ltw - 09AK0608 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rohs Compliant Amphenol Ltw
09AK0608
Circular Connector Rohs Compliant Amphenol Ltw 09AK0608
CIRCULAR CONNECTOR ROHS COMPLIANT: YES

CIRCULAR CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1100-ND BU-12BMMA-LL7001 77Y4105 09AK0608
Product Name Circular Connector Assemblies Connectors Circular, Harsh Environment Circular Connector, Plug, 12Pos, Cable; Product Range Amphenol Ltw Circular Connector Rohs Compliant Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - EEP.2S.310.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 7.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details