Amphenol LTW Circular Connector Assemblies BU-12BFFA-SL7001

Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
12 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1405-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1405-ND
Circular Connector Assemblies 1754-1405-ND
12 Position Circular Connector Plug, Female Sockets Solder Cup

12 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 192974 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
192974
Industrial Circular Connectors 192974
Standard Circular Connector 12PIN F CONN

Standard Circular Connector 12PIN F CONN

Supplier's Site
Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Ltw - 47W9554 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Ltw
47W9554
Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Ltw 47W9554
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1405-ND 192974 47W9554
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

M12 To RJ45 Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details