Amphenol Industrial BU-12BFFA-LL7001
12 Position Circular Connector Plug, Female Sockets Solder Cup
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts;
AMPHENOL LTW BU-12BFFA-LL7001 CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 8114286 | 1754-1099-ND | 47W9553 | 45-BU-12BFFA-LL7001 |
| Product Name | Industrial Circular Connectors | Circular Connector Assemblies | Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Ltw | AMPHENOL LTW BU-12BFFA-LL7001 CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |
| Gender | Female / Jack | Female / Jack | ||
| Geometry | Straight; Straight | Keyed | ||
| Termination | Solder | Solder Cup |