Amphenol LTW Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Ltw BU-12AFFM-LR7A01

Description
Ceres, Standard Size, 2A, 12 Pins, Overm
Request a Quote Datasheet
Description
Ceres, Standard Size, 2A, 12 Pins, Overm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceres, Standard Size, 2A, 12 Pins, Overm

Ceres, Standard Size, 2A, 12 Pins, Overm

Buy Now
Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Ltw - 47W9552 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Ltw
47W9552
Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Ltw 47W9552
CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 12 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BU-12AFFM-LR7A01 47W9552
Product Name Circular Connector, Receptacle, 12 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Barrier Blocks - 40.203-ND - DigiKey
Specs
Mounting Chassis, Panel
Voltage Rating 300 volts
Current Rating 30.0 amps
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers