Amphenol LTW Circular Connector Assemblies BU-10PMMS-LC7001

Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1094-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1094-ND
Circular Connector Assemblies 1754-1094-ND
10 Position Circular Connector Receptacle, Male Pins Solder Cup

10 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 8114258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
8114258
Industrial Circular Connectors 8114258
Amphenol Industrial BU-10PMMS-LC7001

Amphenol Industrial BU-10PMMS-LC7001

Supplier's Site
Circular Connector, Plug, 10 Position, Panel; Product Range Amphenol Ltw - 47W9551 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 10 Position, Panel; Product Range Amphenol Ltw
47W9551
Circular Connector, Plug, 10 Position, Panel; Product Range Amphenol Ltw 47W9551
CIRCULAR CONNECTOR, PLUG, 10 POSITION, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, 10 POSITION, PANEL; Product Range:Standard (B) Series; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1094-ND 8114258 47W9551
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Plug, 10 Position, Panel; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount
Current Rating 2.0 amps
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug to Shrouded Banana Socket, Adapter - 9384 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details