Amphenol LTW Circular Connector, Receptacle, 10 Position, Cable; Product Range Amphenol Ltw BU-10BFFM-LR6A01

Description
Ceres, Standard Size, 2A, 10 Pins, Overm
Request a Quote
Description
Ceres, Standard Size, 2A, 10 Pins, Overm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 10 Position, Cable (part number 47W9549) from Amphenol Ltw is designed for cable mounting applications. It features 10 contacts and is suitable for various current ratings, including 5A and 10A configurations. The connector body is constructed from nylon with glass fiber reinforcement, ensuring durability and resistance to environmental factors. It operates within a temperature range of -20°C to +80°C for the cable and -40°C to +105°C for the connector body. The connector offers a waterproof rating of IP66, IP67, or IP68, making it suitable for harsh conditions. It is compatible with standard UL2464 PVC jacket cables and supports multiple assembly styles, including solder and PCB types. This connector is ideal for applications requiring reliable connectivity in challenging environments.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Receptacle, 10 Position, Cable (part number 47W9549) from Amphenol Ltw is designed for cable mounting applications. It features 10 contacts and is suitable for various current ratings, including 5A and 10A configurations. The connector body is constructed from nylon with glass fiber reinforcement, ensuring durability and resistance to environmental factors. It operates within a temperature range of -20°C to +80°C for the cable and -40°C to +105°C for the connector body. The connector offers a waterproof rating of IP66, IP67, or IP68, making it suitable for harsh conditions. It is compatible with standard UL2464 PVC jacket cables and supports multiple assembly styles, including solder and PCB types. This connector is ideal for applications requiring reliable connectivity in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
Ceres, Standard Size, 2A, 10 Pins, Overm

Ceres, Standard Size, 2A, 10 Pins, Overm

Buy Now
Circular Connector, Receptacle, 10 Position, Cable; Product Range Amphenol Ltw - 47W9549 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 10 Position, Cable; Product Range Amphenol Ltw
47W9549
Circular Connector, Receptacle, 10 Position, Cable; Product Range Amphenol Ltw 47W9549
CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:GoldRoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 10 POSITION, CABLE; Product Range:Standard (B) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:-; Coupling Style:-; Contact Plating:GoldRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number BU-10BFFM-LR6A01 47W9549
Product Name Circular Connector, Receptacle, 10 Position, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13231ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Din Rail, Channel - 2946-2000-2232-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers